Enclosed DC DC Converter 2 Output 12V -12V 416mA, 416mA 75V Input
DC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:416mA; Output Voltage - Output 2:-12V; Width:34mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1951-3363-ND | 23AH4427 |
| Product Name | DC DC Converters | Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Operating Temperature | -40 to 92 C (-40 to 198 F) | |
| DC Output Current | 0.4160 amps | 0.4160 amps |
| DC Input Voltage | 18.0 to 75.0 volts |