TRACO Power North America, Inc. DC DC Converters TMDC 10-2415

Description
Enclosed DC DC Converter 1 Output 24V 416mA 36V Input
Request a Quote
Description
Enclosed DC DC Converter 1 Output 24V 416mA 36V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 23AH4417, is a fully encapsulated chassis mount module designed for industrial applications. It operates within an ultra-wide input voltage range of 9-36 VDC and provides a regulated output of 24V at a maximum current of 416mA, delivering up to 10W of power. The device features a high I/O isolation of 3000 VDC and is equipped with integrated filters to meet EMC standards (EN 55032 and EN 55035), making it suitable for harsh environments. This converter supports a wide operating temperature range from -40°C to +80°C without derating and includes protections against overload, undervoltage, and short circuits. It also features a DC-OK LED indicator and a remote on/off function. The product complies with IEC/EN/UL 62368-1 safety standards and comes with a 3-year warranty. Its compact dimensions of 3.11" x 1.34" x 0.87" and a weight of 65.8g make it a versatile choice for various applications requiring reliable power conversion.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 23AH4417, is a fully encapsulated chassis mount module designed for industrial applications. It operates within an ultra-wide input voltage range of 9-36 VDC and provides a regulated output of 24V at a maximum current of 416mA, delivering up to 10W of power. The device features a high I/O isolation of 3000 VDC and is equipped with integrated filters to meet EMC standards (EN 55032 and EN 55035), making it suitable for harsh environments. This converter supports a wide operating temperature range from -40°C to +80°C without derating and includes protections against overload, undervoltage, and short circuits. It also features a DC-OK LED indicator and a remote on/off function. The product complies with IEC/EN/UL 62368-1 safety standards and comes with a 3-year warranty. Its compact dimensions of 3.11" x 1.34" x 0.87" and a weight of 65.8g make it a versatile choice for various applications requiring reliable power conversion.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3353-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3353-ND
DC DC Converters 1951-3353-ND
Enclosed DC DC Converter 1 Output 24V 416mA 36V Input

Enclosed DC DC Converter 1 Output 24V 416mA 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.416A; Power Supply Approvals Traco Power - 23AH4417 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.416A; Power Supply Approvals Traco Power
23AH4417
Dc-Dc Converter, 24V, 0.416A; Power Supply Approvals Traco Power 23AH4417
DC-DC CONVERTER, 24V, 0.416A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:416mA; Output Voltage - Output 2:-; Width:34mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.416A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:416mA; Output Voltage - Output 2:-; Width:34mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3353-ND 23AH4417
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.416A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 92 C (-40 to 198 F)
DC Output Current 0.4160 amps 0.4160 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details