TRACO Power North America, Inc. DC DC Converters TMDC 06-2423

Description
Enclosed DC DC Converter 2 Output 15V -15V 200mA, 200mA 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 2 Output 15V -15V 200mA, 200mA 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3340-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3340-ND
DC DC Converters 1951-3340-ND
Enclosed DC DC Converter 2 Output 15V -15V 200mA, 200mA 36V Input

Enclosed DC DC Converter 2 Output 15V -15V 200mA, 200mA 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 6W Rohs Compliant Traco Power - 41AH2289 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 6W Rohs Compliant Traco Power
41AH2289
Dc-Dc Converter, 2 O/p, 6W Rohs Compliant Traco Power 41AH2289
DC-DC CONVERTER, 2 O/P, 6W ROHS COMPLIANT: YES

DC-DC CONVERTER, 2 O/P, 6W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Traco Power - 23AH4404 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Traco Power
23AH4404
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Traco Power 23AH4404
DC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-15V; Width:34mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-15V; Width:34mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-3340-ND 41AH2289 23AH4404
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 6W Rohs Compliant Traco Power Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 92 C (-40 to 198 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-15S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details