TRACO Power North America, Inc. DC DC Converters TMDC 06-2413

Description
Enclosed DC DC Converter 1 Output 15V 400mA 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 15V 400mA 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3336-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3336-ND
DC DC Converters 1951-3336-ND
Enclosed DC DC Converter 1 Output 15V 400mA 36V Input

Enclosed DC DC Converter 1 Output 15V 400mA 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.4A; Power Supply Approvals Traco Power - 23AH4400 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.4A; Power Supply Approvals Traco Power
23AH4400
Dc-Dc Converter, 15V, 0.4A; Power Supply Approvals Traco Power 23AH4400
DC-DC CONVERTER, 15V, 0.4A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.4A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3336-ND 23AH4400
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.4A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 92 C (-40 to 198 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
DINRail mount DC-DC converters - DPX15-48WS3P3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 3.3 volts
View Details