TRACO Power North America, Inc. DC DC Converters TMDC 06-2411

Description
Enclosed DC DC Converter 1 Output 5.1V 1.2A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 5.1V 1.2A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3334-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3334-ND
DC DC Converters 1951-3334-ND
Enclosed DC DC Converter 1 Output 5.1V 1.2A 36V Input

Enclosed DC DC Converter 1 Output 5.1V 1.2A 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5.1V, 1.2A; Power Supply Approvals Traco Power - 23AH4398 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5.1V, 1.2A; Power Supply Approvals Traco Power
23AH4398
Dc-Dc Converter, 5.1V, 1.2A; Power Supply Approvals Traco Power 23AH4398
DC-DC CONVERTER, 5.1V, 1.2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:34mm RoHS Compliant: Yes

DC-DC CONVERTER, 5.1V, 1.2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:34mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 5.1V, 1.2A Rohs Compliant Traco Power - 41AH2283 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5.1V, 1.2A Rohs Compliant Traco Power
41AH2283
Dc-Dc Converter, 5.1V, 1.2A Rohs Compliant Traco Power 41AH2283
DC-DC CONVERTER, 5.1V, 1.2A ROHS COMPLIANT: YES

DC-DC CONVERTER, 5.1V, 1.2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-3334-ND 23AH4398 41AH2283
Product Name DC DC Converters Dc-Dc Converter, 5.1V, 1.2A; Power Supply Approvals Traco Power Dc-Dc Converter, 5.1V, 1.2A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 92 C (-40 to 198 F)
DC Output Current 1.2 amps 1.2 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
ArmorPower Single 24VDC Output 91W PS - 1607-XT100D1A - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
2 suppliers