TRACO Power North America, Inc. AC DC Converters TIW 24-112

Description
Enclosed AC DC Converters 1 Output 12V 2A 93 ~ 132 VAC, 187 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 2A 93 ~ 132 VAC, 187 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1103-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1103-ND
AC DC Converters 1951-1103-ND
Enclosed AC DC Converters 1 Output 12V 2A 93 ~ 132 VAC, 187 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 2A 93 ~ 132 VAC, 187 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 2A; Power Supply Approvals Traco Power - 45Y2703 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 2A; Power Supply Approvals Traco Power
45Y2703
Power Supply, Ac-Dc, 12V, 2A; Power Supply Approvals Traco Power 45Y2703
POWER SUPPLY, AC-DC, 12V, 2A; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:24W; Output Voltage - Output 1:12V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Product Range:TIW RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 2A; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:24W; Output Voltage - Output 1:12V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Product Range:TIW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1103-ND 45Y2703
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 2A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
AC Input Voltage 93.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PS-24 Open Power Supply - PS-24 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers
1.5 - 30W DC-DC Converters - CCG6-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details