TRACO Power North America, Inc. DC DC Converters TIM 3.5-4811

Description
Isolated Module DC DC Converter 1 Output 5V 700mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 700mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1769-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1769-ND
DC DC Converters 1951-1769-ND
Isolated Module DC DC Converter 1 Output 5V 700mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 700mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.7A; Power Supply Approvals Traco Power - 73AC5611 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.7A; Power Supply Approvals Traco Power
73AC5611
Dc-Dc Converter, 5V, 0.7A; Power Supply Approvals Traco Power 73AC5611
DC-DC CONVERTER, 5V, 0.7A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:700mA; Output Voltage - Output 2:-; Width:14.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.7A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:700mA; Output Voltage - Output 2:-; Width:14.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1769-ND 73AC5611
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.7A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.7000 amps 0.7000 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin - 96PSA-A65W19P2-1 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Current 1.5 amps
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers