TRACO Power North America, Inc. DC DC Converters TIM 3.5-2423

Description
Isolated Module DC DC Converter 2 Output 15V -15V 117mA, 117mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 117mA, 117mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1768-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1768-ND
DC DC Converters 1951-1768-ND
Isolated Module DC DC Converter 2 Output 15V -15V 117mA, 117mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 117mA, 117mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Traco Power - 73AC5609 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Traco Power
73AC5609
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Traco Power 73AC5609
DC-DC CONVERTER, 2 O/P, 3.5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:117mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3.5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:117mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1768-ND 73AC5609
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.1170 amps 0.1170 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details