TRACO Power North America, Inc. DC DC Converters TIM 3.5-2412SM

Description
Isolated Module DC DC Converter 1 Output 12V 292mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 292mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1969-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1969-ND
DC DC Converters 1951-1969-ND
Isolated Module DC DC Converter 1 Output 12V 292mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 292mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.292A; No. Of Outputs Traco Power - 82AC3495 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.292A; No. Of Outputs Traco Power
82AC3495
Dc-Dc Converter, 12V, 0.292A; No. Of Outputs Traco Power 82AC3495
DC-DC CONVERTER, 12V, 0.292A; No. of Outputs:1 Output; Output Power Max:3.5W; Output Voltage - Output 1:12V; Output Current - Output 1:292mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.292A; No. of Outputs:1 Output; Output Power Max:3.5W; Output Voltage - Output 1:12V; Output Current - Output 1:292mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 12V, 0.292A; Power Supply Approvals Traco Power - 73AC5600 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.292A; Power Supply Approvals Traco Power
73AC5600
Dc-Dc Converter, 12V, 0.292A; Power Supply Approvals Traco Power 73AC5600
DC-DC CONVERTER, 12V, 0.292A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:292mA; Output Voltage - Output 2:-; Width:14.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.292A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:292mA; Output Voltage - Output 2:-; Width:14.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1969-ND 82AC3495
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.292A; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.2920 amps 0.2920 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - Q1253-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
750Vdc Input, 3kW Rugged DC-DC Converter for Railway & Other Heavy-duty Applications - HVI 3KR-3U4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details