TRACO Power North America, Inc. DC DC Converters TIM 3.5-1222SM

Description
Isolated Module DC DC Converter 2 Output 12V -12V 146mA, 146mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 146mA, 146mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1966-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1966-ND
DC DC Converters 1951-1966-ND
Isolated Module DC DC Converter 2 Output 12V -12V 146mA, 146mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 12V -12V 146mA, 146mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 3.5W; No. Of Outputs Traco Power - 82AC3489 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3.5W; No. Of Outputs Traco Power
82AC3489
Dc-Dc Converter, 2 O/p, 3.5W; No. Of Outputs Traco Power 82AC3489
DC-DC CONVERTER, 2 O/P, 3.5W; No. of Outputs:2 Output; Output Power Max:3.5W; Output Voltage - Output 1:12V; Output Current - Output 1:146mA; Output Voltage - Output 2:-12V; Output Current - Output 2:146mA; Output Voltage - Output RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3.5W; No. of Outputs:2 Output; Output Power Max:3.5W; Output Voltage - Output 1:12V; Output Current - Output 1:146mA; Output Voltage - Output 2:-12V; Output Current - Output 2:146mA; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1966-ND 82AC3489
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 3.5W; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.1460 amps 0.1460 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-12S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
30W Fully Encapsulated Railway Quality DC-DC Converter - RWY 30-P30 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details