TRACO Power North America, Inc. DC DC Converters TIM 3.5-1215

Description
Isolated Module DC DC Converter 1 Output 24V 146mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 146mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1758-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1758-ND
DC DC Converters 1951-1758-ND
Isolated Module DC DC Converter 1 Output 24V 146mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 24V 146mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.146A; Power Supply Approvals Traco Power - 73AC5589 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.146A; Power Supply Approvals Traco Power
73AC5589
Dc-Dc Converter, 24V, 0.146A; Power Supply Approvals Traco Power 73AC5589
DC-DC CONVERTER, 24V, 0.146A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:146mA; Output Voltage - Output 2:-; Width:14.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.146A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:146mA; Output Voltage - Output 2:-; Width:14.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1758-ND 73AC5589
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.146A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.1460 amps 0.1460 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2166-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details