TRACO Power North America, Inc. DC DC Converters TIM 3.5-1212SM

Description
Isolated Module DC DC Converter 1 Output 12V 292mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 292mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1962-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1962-ND
DC DC Converters 1951-1962-ND
Isolated Module DC DC Converter 1 Output 12V 292mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 292mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.292A; Power Supply Approvals Traco Power - 73AC5586 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.292A; Power Supply Approvals Traco Power
73AC5586
Dc-Dc Converter, 12V, 0.292A; Power Supply Approvals Traco Power 73AC5586
DC-DC CONVERTER, 12V, 0.292A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:292mA; Output Voltage - Output 2:-; Width:14.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.292A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:292mA; Output Voltage - Output 2:-; Width:14.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1962-ND 73AC5586
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.292A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.2920 amps 0.2920 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

15W DC-DC converters - PXA15-24S15 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
View Details
750Vdc Input, 500W Rugged DC-DC Converter for Railway and Other Heavy-duty Applications - HVI 500R-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details