TRACO Power North America, Inc. DC DC Converters TIM 2-2412SM

Description
Isolated Module DC DC Converter 1 Output 12V 167mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 167mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1940-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1940-ND
DC DC Converters 1951-1940-ND
Isolated Module DC DC Converter 1 Output 12V 167mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 167mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.167A; Power Supply Approvals Traco Power - 73AC5542 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.167A; Power Supply Approvals Traco Power
73AC5542
Dc-Dc Converter, 12V, 0.167A; Power Supply Approvals Traco Power 73AC5542
DC-DC CONVERTER, 12V, 0.167A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:14.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.167A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:14.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1940-ND 73AC5542
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.167A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.1670 amps 0.1670 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-10200-210-3u-27162 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 210 amps
View Details
Narrow Profile - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details