TRACO Power North America, Inc. DC DC Converters TIM 2-1215SM

Description
Isolated Module DC DC Converter 1 Output 24V 83mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 83mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1934-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1934-ND
DC DC Converters 1951-1934-ND
Isolated Module DC DC Converter 1 Output 24V 83mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 24V 83mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 24V, 0.083A; No. Of Outputs Traco Power - 82AC3437 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 24V, 0.083A; No. Of Outputs Traco Power
82AC3437
Dc-Dc Converter, Medical, 24V, 0.083A; No. Of Outputs Traco Power 82AC3437
DC-DC CONVERTER, MEDICAL, 24V, 0.083A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 24V, 0.083A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1934-ND 82AC3437
Product Name DC DC Converters Dc-Dc Converter, Medical, 24V, 0.083A; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.0830 amps 0.0830 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-2000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 2000 watts
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227778 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 9.0 volts
View Details