TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TIB 240-148EX

Description
AC/DC DIN RAIL SUPPLY 48V 240W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 48V 240W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1951-3311-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1951-3311-ND
Industrial, DIN Rail Power Supplies 1951-3311-ND
AC/DC DIN RAIL SUPPLY 48V 240W

AC/DC DIN RAIL SUPPLY 48V 240W

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 5A; Power Supply Approvals Traco Power - 23AH4391 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 5A; Power Supply Approvals Traco Power
23AH4391
Power Supply, Ac-Dc, 48V, 5A; Power Supply Approvals Traco Power 23AH4391
POWER SUPPLY, AC-DC, 48V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:48V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:48V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 48V, 5A Rohs Compliant Traco Power - 41AH2280 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 5A Rohs Compliant Traco Power
41AH2280
Power Supply, Ac-Dc, 48V, 5A Rohs Compliant Traco Power 41AH2280
POWER SUPPLY, AC-DC, 48V, 5A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 48V, 5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-3311-ND 23AH4391 41AH2280
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 48V, 5A; Power Supply Approvals Traco Power Power Supply, Ac-Dc, 48V, 5A Rohs Compliant Traco Power
Type 1 DC Power Supply DC Power Supply
Features Power Factor Correction
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 5 amps 5 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details