TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TIB 120-124

Description
AC/DC DIN RAIL SUPPLY 24V 120W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 120W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1951-1097-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1951-1097-ND
Industrial, DIN Rail Power Supplies 1951-1097-ND
AC/DC DIN RAIL SUPPLY 24V 120W

AC/DC DIN RAIL SUPPLY 24V 120W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 5A; No. Of Outputs Traco Power - 73AC5502 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 5A; No. Of Outputs Traco Power
73AC5502
Power Supply, Ac-Dc, 24V, 5A; No. Of Outputs Traco Power 73AC5502
POWER SUPPLY, AC-DC, 24V, 5A; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 5A; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 24V, 5A; No. Of Outputs Traco Power - 47AC1817 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 5A; No. Of Outputs Traco Power
47AC1817
Power Supply, Ac-Dc, 24V, 5A; No. Of Outputs Traco Power 47AC1817
POWER SUPPLY, AC-DC, 24V, 5A; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 5A; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1097-ND 73AC5502
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 5A; No. Of Outputs Traco Power
Type 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 5 amps 5 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 24 V, 500 Ma Rohs Compliant Finder - 89W0456 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
Plug-in - Unregulated Power Supplies, Wide Adjust Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details