AC/DC DIN RAIL SUPPLY 12V 120W
POWER SUPPLY, AC-DC, 24V, 10A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1951-3307-ND | 41AH2276 |
| Product Name | Industrial, DIN Rail Power Supplies | Power Supply, Ac-Dc, 24V, 10A Rohs Compliant Traco Power |
| Type | 1 | DC Power Supply |
| Features | Power Factor Correction | |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |