TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TIB 080-148EX

Description
AC/DC DIN RAIL SUPPLY 48V 82W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 48V 82W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1951-3306-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1951-3306-ND
Industrial, DIN Rail Power Supplies 1951-3306-ND
AC/DC DIN RAIL SUPPLY 48V 82W

AC/DC DIN RAIL SUPPLY 48V 82W

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 1.7A; Power Supply Approvals Traco Power - 23AH4386 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 1.7A; Power Supply Approvals Traco Power
23AH4386
Power Supply, Ac-Dc, 48V, 1.7A; Power Supply Approvals Traco Power 23AH4386
POWER SUPPLY, AC-DC, 48V, 1.7A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:48V; Output Current - Output 1:1.7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 1.7A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:48V; Output Current - Output 1:1.7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 48V, 1.7A Rohs Compliant Traco Power - 41AH2275 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 1.7A Rohs Compliant Traco Power
41AH2275
Power Supply, Ac-Dc, 48V, 1.7A Rohs Compliant Traco Power 41AH2275
POWER SUPPLY, AC-DC, 48V, 1.7A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 48V, 1.7A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-3306-ND 23AH4386 41AH2275
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 48V, 1.7A; Power Supply Approvals Traco Power Power Supply, Ac-Dc, 48V, 1.7A Rohs Compliant Traco Power
Type 1 DC Power Supply DC Power Supply
Features Power Factor Correction
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 1.7 amps 1.7 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Programmable Switching DC Power Supply - SPS5164X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
500W High Input Voltage - 1000Vdc Input - HVI 500-1K/XX-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 55 C (32 to 131 F)
View Details