TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TIB 080-124EX

Description
AC/DC DIN RAIL SUPPLY 24V 82W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 82W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1951-3305-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1951-3305-ND
Industrial, DIN Rail Power Supplies 1951-3305-ND
AC/DC DIN RAIL SUPPLY 24V 82W

AC/DC DIN RAIL SUPPLY 24V 82W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 3.4A; Power Supply Approvals Traco Power - 23AH4384 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 3.4A; Power Supply Approvals Traco Power
23AH4384
Power Supply, Ac-Dc, 24V, 3.4A; Power Supply Approvals Traco Power 23AH4384
POWER SUPPLY, AC-DC, 24V, 3.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:24V; Output Current - Output 1:3.4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 3.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:24V; Output Current - Output 1:3.4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 24V, 3.4A Rohs Compliant Traco Power - 41AH2274 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 3.4A Rohs Compliant Traco Power
41AH2274
Power Supply, Ac-Dc, 24V, 3.4A Rohs Compliant Traco Power 41AH2274
POWER SUPPLY, AC-DC, 24V, 3.4A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 24V, 3.4A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-3305-ND 23AH4384 41AH2274
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 3.4A; Power Supply Approvals Traco Power Power Supply, Ac-Dc, 24V, 3.4A Rohs Compliant Traco Power
Type 1 DC Power Supply DC Power Supply
Features Power Factor Correction
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 3.4 amps 3.4 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details