TRACO Power North America, Inc. Dc/dc Converter, 3W, -300V, 0.01A; Output Power Max Traco Power THV 12-300N

Description
DC/DC CONVERTER, 3W, -300V, 0.01A; Output Power Max:3W; Output Voltage Min:0V; Output Voltage Max:-300V; Output Current Max:10mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:SIP; Input Voltage DC Min:10.8V; InputRoHS Compliant: Yes
Description
DC/DC CONVERTER, 3W, -300V, 0.01A; Output Power Max:3W; Output Voltage Min:0V; Output Voltage Max:-300V; Output Current Max:10mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:SIP; Input Voltage DC Min:10.8V; InputRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Converter, 3W, -300V, 0.01A; Output Power Max Traco Power - 34AK7846 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 3W, -300V, 0.01A; Output Power Max Traco Power
34AK7846
Dc/dc Converter, 3W, -300V, 0.01A; Output Power Max Traco Power 34AK7846
DC/DC CONVERTER, 3W, -300V, 0.01A; Output Power Max:3W; Output Voltage Min:0V; Output Voltage Max:-300V; Output Current Max:10mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:SIP; Input Voltage DC Min:10.8V; InputRoHS Compliant: Yes

DC/DC CONVERTER, 3W, -300V, 0.01A; Output Power Max:3W; Output Voltage Min:0V; Output Voltage Max:-300V; Output Current Max:10mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:SIP; Input Voltage DC Min:10.8V; InputRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 34AK7846
Product Name Dc/dc Converter, 3W, -300V, 0.01A; Output Power Max Traco Power
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
DINRail mount DC-DC converters - DPX40-24T3315 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 3.3 to 15.0 volts
View Details