The DPX40-24T3315 is a 40W, isolated DIN-rail mount DC-DC converter with a triple output of 3.3V and ±15V, designed for operation from a 18-36V DC input. It features 1600Vdc input-to-output isolation, convection cooling, and operates over a temperature range of -40 to +85°C. The unit meets EN55032-B conducted and radiated EMC limits, is certified with CE and UKCA marks, and complies with MIL-STD-810F for shock and vibration. Its dimensions are 24.5 × 57.6 × 125.0 mm, and it weighs 182 g. Maximum output ripple and noise are specified at 75 mV pk-pk for the main output and 75 mV pk-pk for the auxiliary outputs. The part supports positive logic remote on/off and includes hiccup-mode overcurrent and short-circuit protection with auto-recovery.
These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels from 15 to 60W. All commonly requested voltages are covered by the series, and the units will operate from 12V, 24V or 48V nominal dc inputs with either 2:1 or 4:1 ranges.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | DPX40-24T3315 |
| Product Name | DINRail mount DC-DC converters |
| Type | DC-DC Converter |
| Operating Temperature | 85 to 95 C (185 to 203 F) |
| DC Output Voltage | 3.3 to 15.0 volts |