TRACO Power North America, Inc. Board Mount Modules - THV 12-2000P THV 12-2000P

Description
Manufacturer: Traco Power Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229449-THV 12-2000P Length: 110 mm Isolation: Non-Isolated Height: 19.8 mm Number of Pins: 7 Number of Outputs: 1 Output Current: 1 mA Output Power: 2 W Output Voltage: 2 kV Width: 12 mm Categories: Board Mount Modules Case / Package: SIP Max Input Voltage: 16.5 V Alternative Parts (Cross-Reference): THV12-2000P; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Depth: 110 mm RoHS: Compliant Min Operating Temperature: -10 °C REACH SVHC: No SVHC Max Output Current: 1 mA Min Input Voltage: 10.8 V Max Operating Temperature: 60 °C Max Output Voltage: 2 kV Min Output Voltage: 0 V Max Output Power: 2 W Max Input Voltage (DC): 16.5 V Min Input Voltage (DC): 10.8 V
Request a Quote
Description
Manufacturer: Traco Power Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229449-THV 12-2000P Length: 110 mm Isolation: Non-Isolated Height: 19.8 mm Number of Pins: 7 Number of Outputs: 1 Output Current: 1 mA Output Power: 2 W Output Voltage: 2 kV Width: 12 mm Categories: Board Mount Modules Case / Package: SIP Max Input Voltage: 16.5 V Alternative Parts (Cross-Reference): THV12-2000P; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Depth: 110 mm RoHS: Compliant Min Operating Temperature: -10 °C REACH SVHC: No SVHC Max Output Current: 1 mA Min Input Voltage: 10.8 V Max Operating Temperature: 60 °C Max Output Voltage: 2 kV Min Output Voltage: 0 V Max Output Power: 2 W Max Input Voltage (DC): 16.5 V Min Input Voltage (DC): 10.8 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Modules - THV 12-2000P - 1229449-THV 12-2000P - Win Source Electronics
Laguna Hills, CA, United States
Board Mount Modules - THV 12-2000P
1229449-THV 12-2000P
Board Mount Modules - THV 12-2000P 1229449-THV 12-2000P
Manufacturer: Traco Power Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229449-THV 12-2000P Length: 110 mm Isolation: Non-Isolated Height: 19.8 mm Number of Pins: 7 Number of Outputs: 1 Output Current: 1 mA Output Power: 2 W Output Voltage: 2 kV Width: 12 mm Categories: Board Mount Modules Case / Package: SIP Max Input Voltage: 16.5 V Alternative Parts (Cross-Reference): THV12-2000P; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Depth: 110 mm RoHS: Compliant Min Operating Temperature: -10 °C REACH SVHC: No SVHC Max Output Current: 1 mA Min Input Voltage: 10.8 V Max Operating Temperature: 60 °C Max Output Voltage: 2 kV Min Output Voltage: 0 V Max Output Power: 2 W Max Input Voltage (DC): 16.5 V Min Input Voltage (DC): 10.8 V

Manufacturer: Traco Power
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229449-THV 12-2000P
Length: 110 mm
Isolation: Non-Isolated
Height: 19.8 mm
Number of Pins: 7
Number of Outputs: 1
Output Current: 1 mA
Output Power: 2 W
Output Voltage: 2 kV
Width: 12 mm
Categories: Board Mount Modules
Case / Package: SIP
Max Input Voltage: 16.5 V
Alternative Parts (Cross-Reference): THV12-2000P;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Depth: 110 mm
RoHS: Compliant
Min Operating Temperature: -10 °C
REACH SVHC: No SVHC
Max Output Current: 1 mA
Min Input Voltage: 10.8 V
Max Operating Temperature: 60 °C
Max Output Voltage: 2 kV
Min Output Voltage: 0 V
Max Output Power: 2 W
Max Input Voltage (DC): 16.5 V
Min Input Voltage (DC): 10.8 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Power Supplies
Product Number 1229449-THV 12-2000P
Product Name Board Mount Modules - THV 12-2000P
Package Type Other; SIP
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ linear - TLF1963TE - TLF1963TE - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-5
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
High Efficiency 1x/1.5x/2x Mode Charge Pump with PWM Control for White LED Applications - AAT3143 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
DCV012405 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV012405P-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
4 suppliers
ACDC Power Supply Control ICs - Model: FA1A50N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details