TRACO Power North America, Inc. DC DC Converters THR 40-7223WI

Description
Isolated Module DC DC Converter 2 Output 15V -15V 1.33A, 1.33A 36V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 1.33A, 1.33A 36V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THR40-7223WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THR40-7223WI-ND
DC DC Converters 1951-THR40-7223WI-ND
Isolated Module DC DC Converter 2 Output 15V -15V 1.33A, 1.33A 36V - 160V Input

Isolated Module DC DC Converter 2 Output 15V -15V 1.33A, 1.33A 36V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 1.33A; Power Supply Approvals Traco Power - 62AJ7178 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 1.33A; Power Supply Approvals Traco Power
62AJ7178
Dc-Dc Converter, 15V, 1.33A; Power Supply Approvals Traco Power 62AJ7178
DC-DC CONVERTER, 15V, 1.33A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 1.33A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 15V, 1.33A Rohs Compliant Traco Power - 25AK1410 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 1.33A Rohs Compliant Traco Power
25AK1410
Dc-Dc Converter, 15V, 1.33A Rohs Compliant Traco Power 25AK1410
DC-DC CONVERTER, 15V, 1.33A ROHS COMPLIANT: YES

DC-DC CONVERTER, 15V, 1.33A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-THR40-7223WI-ND 62AJ7178 25AK1410
Product Name DC DC Converters Dc-Dc Converter, 15V, 1.33A; Power Supply Approvals Traco Power Dc-Dc Converter, 15V, 1.33A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 1.33 amps 1.33 amps
DC Input Voltage 36.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300W, IP66-Rated, Rugged Industrial Quality, DC-DC Converter - BAP 65-D3 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details