TRACO Power North America, Inc. DC DC Converters THR 3-2422WI

Description
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THR3-2422WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THR3-2422WI-ND
DC DC Converters 1951-THR3-2422WI-ND
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 9V Input

Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.125A Rohs Compliant Traco Power - 25AK1392 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.125A Rohs Compliant Traco Power
25AK1392
Dc-Dc Converter, 12V, 0.125A Rohs Compliant Traco Power 25AK1392
DC-DC CONVERTER, 12V, 0.125A ROHS COMPLIANT: YES

DC-DC CONVERTER, 12V, 0.125A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 12V, 0.125A; Power Supply Approvals Traco Power - 62AJ7160 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.125A; Power Supply Approvals Traco Power
62AJ7160
Dc-Dc Converter, 12V, 0.125A; Power Supply Approvals Traco Power 62AJ7160
DC-DC CONVERTER, 12V, 0.125A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.125A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V; Width:20.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-THR3-2422WI-ND 25AK1392 62AJ7160
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.125A Rohs Compliant Traco Power Dc-Dc Converter, 12V, 0.125A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 92 C (-40 to 198 F)
DC Output Current 0.1250 amps 0.1250 amps
DC Input Voltage 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
600Vdc Input, 500VA Industrial Quality DC-AC Sine Wave Inverter - CSH 500-F6 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details