TDK-Lambda Europe GmbH 85W - 120W Harsh Environment Quarter Brick Converters HQA2W120W050V

Description
The HQA series of encapsulated DC-DC converters are packaged in a ruggedised quarter brick form factor and can deliver 85W and 120W output power. The HQA series operate over a 9V to 40V or 18V to 40V input range (50V for 1 second). These converters, with efficiencies as high as 92%, are suitable for use in COTS, communications and industrial equipment. Features Standard Quarter Brick Footprint 9-40, 18-40VDC Inputs Up to 92% Efficiency Up to 115°C Baseplate Temperatures Rugged Package with Encapsulation No Optocouplers Used Enhanced Screening Option Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio Commercial Aerospace
Request a Quote
Description
The HQA series of encapsulated DC-DC converters are packaged in a ruggedised quarter brick form factor and can deliver 85W and 120W output power. The HQA series operate over a 9V to 40V or 18V to 40V input range (50V for 1 second). These converters, with efficiencies as high as 92%, are suitable for use in COTS, communications and industrial equipment. Features Standard Quarter Brick Footprint 9-40, 18-40VDC Inputs Up to 92% Efficiency Up to 115°C Baseplate Temperatures Rugged Package with Encapsulation No Optocouplers Used Enhanced Screening Option Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio Commercial Aerospace
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HQA2W120W050V is a 120W isolated DC-DC converter in a quarter brick package, designed for harsh environments with a 9 to 40V input range and a 5V output. It features a flanged baseplate measuring 60.6 x 55.9 x 12.7 mm, conduction cooling, and operates with a baseplate temperature range of -40 to 115°C. The converter achieves 90% efficiency, includes remote sense capability, and meets MIL-STD-461, MIL-STD-1275, MIL-STD-704, and RTCA/DO-160 Sec 16-18 when paired with FQA or FQB input filters. It complies with IEC/UL/CSA/EN 62368-1 and 60950-1, supports 2250 Vdc isolation, and has an MTBF exceeding 4 million hours at 40°C under full load.

Datasheet Summary
Powered by GS/AI

The HQA2W120W050V is a 120W isolated DC-DC converter in a quarter brick package, designed for harsh environments with a 9 to 40V input range and a 5V output. It features a flanged baseplate measuring 60.6 x 55.9 x 12.7 mm, conduction cooling, and operates with a baseplate temperature range of -40 to 115°C. The converter achieves 90% efficiency, includes remote sense capability, and meets MIL-STD-461, MIL-STD-1275, MIL-STD-704, and RTCA/DO-160 Sec 16-18 when paired with FQA or FQB input filters. It complies with IEC/UL/CSA/EN 62368-1 and 60950-1, supports 2250 Vdc isolation, and has an MTBF exceeding 4 million hours at 40°C under full load.

Suppliers

Company
Product
Description
Supplier Links
85W - 120W Harsh Environment Quarter Brick Converters - HQA2W120W050V - TDK-Lambda Europe GmbH
Achern, Germany
85W - 120W Harsh Environment Quarter Brick Converters
HQA2W120W050V
85W - 120W Harsh Environment Quarter Brick Converters HQA2W120W050V
The HQA series of encapsulated DC-DC converters are packaged in a ruggedised quarter brick form factor and can deliver 85W and 120W output power. The HQA series operate over a 9V to 40V or 18V to 40V input range (50V for 1 second). These converters, with efficiencies as high as 92%, are suitable for use in COTS, communications and industrial equipment. Features Standard Quarter Brick Footprint 9-40, 18-40VDC Inputs Up to 92% Efficiency Up to 115°C Baseplate Temperatures Rugged Package with Encapsulation No Optocouplers Used Enhanced Screening Option Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio Commercial Aerospace

The HQA series of encapsulated DC-DC converters are packaged in a ruggedised quarter brick form factor and can deliver 85W and 120W output power. The HQA series operate over a 9V to 40V or 18V to 40V input range (50V for 1 second). These converters, with efficiencies as high as 92%, are suitable for use in COTS, communications and industrial equipment.

Features

  • Standard Quarter Brick Footprint
  • 9-40, 18-40VDC Inputs
  • Up to 92% Efficiency
  • Up to 115°C Baseplate Temperatures
  • Rugged Package with Encapsulation
  • No Optocouplers Used
  • Enhanced Screening Option

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • Commercial Aerospace
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number HQA2W120W050V
Product Name 85W - 120W Harsh Environment Quarter Brick Converters
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
180W-702W Isolated DC-DC converters - PAF500F48 5 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 100 C (212 F)
Regulatory Compliance Approvals - IEC/UL/CSA/EN62368-1, 60950-1, CE Mark
View Details
15W Single & Dual DC-DC converters - PXB15-24WD15 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details
15W Single & Dual DC-DC converters - PXB15-48WS05 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details