TRACO Power North America, Inc. DC DC Converters THR 20-4811WI

Description
Isolated Module DC DC Converter 1 Output 5V 4A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 4A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THR20-4811WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THR20-4811WI-ND
DC DC Converters 1951-THR20-4811WI-ND
Isolated Module DC DC Converter 1 Output 5V 4A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 4A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 4A; Power Supply Approvals Traco Power - 62AJ7145 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 4A; Power Supply Approvals Traco Power
62AJ7145
Dc-Dc Converter, 5V, 4A; Power Supply Approvals Traco Power 62AJ7145
DC-DC CONVERTER, 5V, 4A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 4A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 5V, 4A Rohs Compliant Traco Power - 25AK1377 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 4A Rohs Compliant Traco Power
25AK1377
Dc-Dc Converter, 5V, 4A Rohs Compliant Traco Power 25AK1377
DC-DC CONVERTER, 5V, 4A ROHS COMPLIANT: YES

DC-DC CONVERTER, 5V, 4A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-THR20-4811WI-ND 62AJ7145 25AK1377
Product Name DC DC Converters Dc-Dc Converter, 5V, 4A; Power Supply Approvals Traco Power Dc-Dc Converter, 5V, 4A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 4 amps 4 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details