TRACO Power North America, Inc. DC DC Converters THR 20-2423WI

Description
Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THR20-2423WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THR20-2423WI-ND
DC DC Converters 1951-THR20-2423WI-ND
Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.667A Rohs Compliant Traco Power - 25AK1376 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.667A Rohs Compliant Traco Power
25AK1376
Dc-Dc Converter, 15V, 0.667A Rohs Compliant Traco Power 25AK1376
DC-DC CONVERTER, 15V, 0.667A ROHS COMPLIANT: YES

DC-DC CONVERTER, 15V, 0.667A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 15V, 0.667A; Power Supply Approvals Traco Power - 62AJ7144 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.667A; Power Supply Approvals Traco Power
62AJ7144
Dc-Dc Converter, 15V, 0.667A; Power Supply Approvals Traco Power 62AJ7144
DC-DC CONVERTER, 15V, 0.667A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:667mA; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.667A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:667mA; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-THR20-2423WI-ND 25AK1376 62AJ7144
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.667A Rohs Compliant Traco Power Dc-Dc Converter, 15V, 0.667A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.6670 amps 0.6670 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details