TRACO Power North America, Inc. DC DC Converters THR 10-4812WI

Description
Isolated Module DC DC Converter 1 Output 12V 835mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 835mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THR10-4812WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THR10-4812WI-ND
DC DC Converters 1951-THR10-4812WI-ND
Isolated Module DC DC Converter 1 Output 12V 835mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 835mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.835A; Power Supply Approvals Traco Power - 62AJ7128 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.835A; Power Supply Approvals Traco Power
62AJ7128
Dc-Dc Converter, 12V, 0.835A; Power Supply Approvals Traco Power 62AJ7128
DC-DC CONVERTER, 12V, 0.835A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:835mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.835A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:835mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 12V, 0.835A Rohs Compliant Traco Power - 25AK1360 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.835A Rohs Compliant Traco Power
25AK1360
Dc-Dc Converter, 12V, 0.835A Rohs Compliant Traco Power 25AK1360
DC-DC CONVERTER, 12V, 0.835A ROHS COMPLIANT: YES

DC-DC CONVERTER, 12V, 0.835A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-THR10-4812WI-ND 62AJ7128 25AK1360
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.835A; Power Supply Approvals Traco Power Dc-Dc Converter, 12V, 0.835A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.8350 amps 0.8350 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

40W Slimline Single Phase  Single Output Power Supplies - PS-S4048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details