TRACO Power North America, Inc. DC DC Converters THP 3-2412

Description
Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 40V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 40V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2313-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2313-ND
DC DC Converters 1951-2313-ND
Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 40V Input

Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 40V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 0.25A; Power Supply Approvals Traco Power - 51R5278 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.25A; Power Supply Approvals Traco Power
51R5278
Dc-Dc Converter, Medical, 12V, 0.25A; Power Supply Approvals Traco Power 51R5278
DC-DC CONVERTER, MEDICAL, 12V, 0.25A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.25A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Medical, Dip, Fixed, Through Hole, 3 W, 12 V, 250 Ma Rohs Compliant Traco Power - 93K0407 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Medical, Dip, Fixed, Through Hole, 3 W, 12 V, 250 Ma Rohs Compliant Traco Power
93K0407
Isolated Board Mount Dc/dc Converter, Medical, Dip, Fixed, Through Hole, 3 W, 12 V, 250 Ma Rohs Compliant Traco Power 93K0407
Isolated Board Mount DC/DC Converter, Medical, DIP, Fixed, Through Hole, 3 W, 12 V, 250 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Medical, DIP, Fixed, Through Hole, 3 W, 12 V, 250 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2313-ND 51R5278 93K0407
Product Name DC DC Converters Dc-Dc Converter, Medical, 12V, 0.25A; Power Supply Approvals Traco Power Isolated Board Mount Dc/dc Converter, Medical, Dip, Fixed, Through Hole, 3 W, 12 V, 250 Ma Rohs Compliant Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 9.0 to 40.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - UNOTEC2420N - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details