TRACO Power North America, Inc. DC DC Converters THN 30-4813WIR

Description
Isolated Module DC DC Converter 1 Output 15V 2A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 2A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THN30-4813WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THN30-4813WIR-ND
DC DC Converters 1951-THN30-4813WIR-ND
Isolated Module DC DC Converter 1 Output 15V 2A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 2A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 2A; Power Supply Approvals Traco Power - 70AJ5519 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 2A; Power Supply Approvals Traco Power
70AJ5519
Dc-Dc Converter, 15V, 2A; Power Supply Approvals Traco Power 70AJ5519
DC-DC CONVERTER, 15V, 2A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 2A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-THN30-4813WIR-ND 70AJ5519
Product Name DC DC Converters Dc-Dc Converter, 15V, 2A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details