TRACO Power North America, Inc. DC DC Converters THN 30-2410WIR

Description
Isolated Module DC DC Converter 1 Output 3.3V 7A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 7A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THN30-2410WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THN30-2410WIR-ND
DC DC Converters 1951-THN30-2410WIR-ND
Isolated Module DC DC Converter 1 Output 3.3V 7A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 7A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 7A; Power Supply Approvals Traco Power - 70AJ5508 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 7A; Power Supply Approvals Traco Power
70AJ5508
Dc-Dc Converter, 3.3V, 7A; Power Supply Approvals Traco Power 70AJ5508
DC-DC CONVERTER, 3.3V, 7A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 7A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-THN30-2410WIR-ND 70AJ5508
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 7A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 7 amps 7 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
AC/DC Adapters - 114087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Standard
View Details