TRACO Power North America, Inc. DC DC Converters THN 20-7223WIR

Description
Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 36V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 36V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THN20-7223WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THN20-7223WIR-ND
DC DC Converters 1951-THN20-7223WIR-ND
Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 36V - 160V Input

Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 36V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Traco Power - 14AJ3508 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Traco Power
14AJ3508
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Traco Power 14AJ3508
DC-DC CONVERTER, 2 O/P, 20W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:667mA; Output Voltage - Output 2:-15V; Width:25.4mmRoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 20W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:667mA; Output Voltage - Output 2:-15V; Width:25.4mmRoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 2 O/p, 20W Rohs Compliant Traco Power - 25AJ2866 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 20W Rohs Compliant Traco Power
25AJ2866
Dc-Dc Converter, 2 O/p, 20W Rohs Compliant Traco Power 25AJ2866
DC-DC CONVERTER, 2 O/P, 20W ROHS COMPLIANT: YES

DC-DC CONVERTER, 2 O/P, 20W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-THN20-7223WIR-ND 14AJ3508 25AJ2866
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Traco Power Dc-Dc Converter, 2 O/p, 20W Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.6670 amps 0.6670 amps
DC Input Voltage 36.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details