TRACO Power North America, Inc. DC DC Converters THN 20-7211WIR

Description
Isolated Module DC DC Converter 1 Output 5.1V 4A 36V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5.1V 4A 36V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THN20-7211WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THN20-7211WIR-ND
DC DC Converters 1951-THN20-7211WIR-ND
Isolated Module DC DC Converter 1 Output 5.1V 4A 36V - 160V Input

Isolated Module DC DC Converter 1 Output 5.1V 4A 36V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 5.1V, 4A; Power Supply Approvals Traco Power - 14AJ3503 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5.1V, 4A; Power Supply Approvals Traco Power
14AJ3503
Dc-Dc Converter, 5.1V, 4A; Power Supply Approvals Traco Power 14AJ3503
DC-DC CONVERTER, 5.1V, 4A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 5.1V, 4A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-THN20-7211WIR-ND 14AJ3503
Product Name DC DC Converters Dc-Dc Converter, 5.1V, 4A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details