TRACO Power North America, Inc. DC DC Converters THN 20-2425WIR

Description
Isolated Module DC DC Converter 2 Output 24V -24V 417mA, 417mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 24V -24V 417mA, 417mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THN20-2425WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THN20-2425WIR-ND
DC DC Converters 1951-THN20-2425WIR-ND
Isolated Module DC DC Converter 2 Output 24V -24V 417mA, 417mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 24V -24V 417mA, 417mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Traco Power - 14AJ3493 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Traco Power
14AJ3493
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Traco Power 14AJ3493
DC-DC CONVERTER, 2 O/P, 20W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:417mA; Output Voltage - Output 2:-24V; Width:25.4mmRoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 20W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:417mA; Output Voltage - Output 2:-24V; Width:25.4mmRoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 2 O/p, 20W Rohs Compliant Traco Power - 25AJ2851 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 20W Rohs Compliant Traco Power
25AJ2851
Dc-Dc Converter, 2 O/p, 20W Rohs Compliant Traco Power 25AJ2851
DC-DC CONVERTER, 2 O/P, 20W ROHS COMPLIANT: YES

DC-DC CONVERTER, 2 O/P, 20W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-THN20-2425WIR-ND 14AJ3493 25AJ2851
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Traco Power Dc-Dc Converter, 2 O/p, 20W Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.4170 amps 0.4170 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Switching Power Supplies - 1227686 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details