TRACO Power North America, Inc. DC DC Converters THN 20-2415WIR

Description
Isolated Module DC DC Converter 1 Output 24V 833mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 833mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THN20-2415WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THN20-2415WIR-ND
DC DC Converters 1951-THN20-2415WIR-ND
Isolated Module DC DC Converter 1 Output 24V 833mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 833mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.833A Rohs Compliant Traco Power - 25AJ2848 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.833A Rohs Compliant Traco Power
25AJ2848
Dc-Dc Converter, 24V, 0.833A Rohs Compliant Traco Power 25AJ2848
DC-DC CONVERTER, 24V, 0.833A ROHS COMPLIANT: YES

DC-DC CONVERTER, 24V, 0.833A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 24V, 0.833A; Power Supply Approvals Traco Power - 14AJ3490 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.833A; Power Supply Approvals Traco Power
14AJ3490
Dc-Dc Converter, 24V, 0.833A; Power Supply Approvals Traco Power 14AJ3490
DC-DC CONVERTER, 24V, 0.833A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.833A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-THN20-2415WIR-ND 25AJ2848 14AJ3490
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.833A Rohs Compliant Traco Power Dc-Dc Converter, 24V, 0.833A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.8330 amps 0.8330 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details