TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters THN 15-7222WIR

Description
Manufacturer: Traco Power Win Source Part Number: 1336041-THN 15-7222WIR Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OVP, SCP, UVLO Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial), Railway Standard Package: 10 Mounting: Through Hole Power (Watts): 15 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 625mA, 625mA Voltage - Input (Min): 36V Voltage - Input (Max): 160V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 89% Temperature Range - Operating: -40°C ~ 90°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: THN15-7222WIR,THN 15-7222WIR-ND Base Product Number: THN 15 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336041-THN 15-7222WIR Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OVP, SCP, UVLO Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial), Railway Standard Package: 10 Mounting: Through Hole Power (Watts): 15 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 625mA, 625mA Voltage - Input (Min): 36V Voltage - Input (Max): 160V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 89% Temperature Range - Operating: -40°C ~ 90°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: THN15-7222WIR,THN 15-7222WIR-ND Base Product Number: THN 15 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336041-THN 15-7222WIR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336041-THN 15-7222WIR
Power Supplies - Board Mount - DC DC Converters 1336041-THN 15-7222WIR
Manufacturer: Traco Power Win Source Part Number: 1336041-THN 15-7222WIR Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OVP, SCP, UVLO Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial), Railway Standard Package: 10 Mounting: Through Hole Power (Watts): 15 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 625mA, 625mA Voltage - Input (Min): 36V Voltage - Input (Max): 160V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 89% Temperature Range - Operating: -40°C ~ 90°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: THN15-7222WIR,THN 15-7222WIR-ND Base Product Number: THN 15 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336041-THN 15-7222WIR
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OVP, SCP, UVLO
Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
Applications: ITE (Commercial), Railway
Standard Package: 10
Mounting: Through Hole
Power (Watts): 15 W
Voltage - Isolation: 3 kV
Number of Outputs: 2
Current - Output (Max): 625mA, 625mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 160V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 89%
Temperature Range - Operating: -40°C ~ 90°C (With Derating)
Case / Package: 6-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: THN15-7222WIR,THN 15-7222WIR-ND
Base Product Number: THN 15
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
-12V 15W DC-DC Converter IC
132-THN 15-7222WIR
-12V 15W DC-DC Converter IC 132-THN 15-7222WIR
DC DC CONVERTER +/-12V 15W Product overview: THN 15-7222WIR from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 15W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THN 15-7222WIR can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-12V 15W Product overview: THN 15-7222WIR from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 15W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THN 15-7222WIR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1336041-THN 15-7222WIR 132-THN 15-7222WIR
Product Name Power Supplies - Board Mount - DC DC Converters -12V 15W DC-DC Converter IC
Package Type DIP; Other; 6-DIP Module Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck 1000kHz HTSSOP Step-Down DC-DC Converter IC - 715-LM25116MHX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 36 volts
IOUT 10 amps
IQ 0.0046 amps
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details