DC/DC Cntrlr Single-OUT Step Down 1000kHz 20-Pin HTSSOP EP T/R Product overview: LM25116MHX/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1000kHz, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1000kHz, HTSSOP, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LM25116MHX/NOPB can be used for catalog matching and distributor lookup.
Step-down type 6V~42V HTSSOP-20-EP DC-DC Converters ROHS
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 715-LM25116MHX/NOPB | LM25116MHX/NOPB |
| Product Name | Buck 1000kHz HTSSOP Step-Down DC-DC Converter IC | Power Supply Chip >> DC-DC Converters |
| Output Voltage | 36 volts | |
| IOUT | 10 amps | |
| IQ | 0.0046 amps | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |