TRACO Power North America, Inc. DC DC Converters THN 15-7213WIR

Description
Isolated Module DC DC Converter 1 Output 15V 1A 36V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 1A 36V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THN15-7213WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THN15-7213WIR-ND
DC DC Converters THN15-7213WIR-ND
Isolated Module DC DC Converter 1 Output 15V 1A 36V - 160V Input

Isolated Module DC DC Converter 1 Output 15V 1A 36V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 1A; No. Of Outputs Traco Power - 47AC1784 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 1A; No. Of Outputs Traco Power
47AC1784
Dc-Dc Converter, 15V, 1A; No. Of Outputs Traco Power 47AC1784
DC-DC CONVERTER, 15V, 1A; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 1A; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THN15-7213WIR-ND 47AC1784
Product Name DC DC Converters Dc-Dc Converter, 15V, 1A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 36.0 to 160.0 volts
Unlock Full Specs
to access all available technical data