TRACO Power North America, Inc. DC DC Converters THN 15-4811

Description
Isolated Module DC DC Converter 1 Output 5V 3A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 3A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1698-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1698-ND
DC DC Converters 1951-1698-ND
Isolated Module DC DC Converter 1 Output 5V 3A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 3A 36V - 75V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Adjustable, Through Hole, 15 W, 5 V, 3 A Rohs Compliant Traco Power - 94X2770 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Adjustable, Through Hole, 15 W, 5 V, 3 A Rohs Compliant Traco Power
94X2770
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Adjustable, Through Hole, 15 W, 5 V, 3 A Rohs Compliant Traco Power 94X2770
Isolated Board Mount DC/DC Converter, DIP, Fixed, Adjustable, Through Hole, 15 W, 5 V, 3 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Adjustable, Through Hole, 15 W, 5 V, 3 A RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 5V, 3A; Power Supply Approvals Traco Power - 45Y2626 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 3A; Power Supply Approvals Traco Power
45Y2626
Dc-Dc Converter, 5V, 3A; Power Supply Approvals Traco Power 45Y2626
DC-DC CONVERTER, 5V, 3A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 3A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1698-ND 94X2770 45Y2626
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Adjustable, Through Hole, 15 W, 5 V, 3 A Rohs Compliant Traco Power Dc-Dc Converter, 5V, 3A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details