Manufacturer: Traco Power
Win Source Part Number: 1335966-THN 15-4810WIR
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OVP, SCP, UVLO
Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
Applications: ITE (Commercial), Railway
Standard Package: 10
Mounting: Through Hole
Power (Watts): 15 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 4.5A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Efficiency: 88%
Temperature Range - Operating: -40°C ~ 90°C (With Derating)
Case / Package: 6-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: THN15-4810WIR,THN 15-4810WIR-ND
Base Product Number: THN 15
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1335966-THN 15-4810WIR |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; 6-DIP Module |