TRACO Power North America, Inc. DC DC Converters THN 15-2412

Description
Isolated Module DC DC Converter 1 Output 12V 1.3A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1.3A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2289-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2289-ND
DC DC Converters 1951-2289-ND
Isolated Module DC DC Converter 1 Output 12V 1.3A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 1.3A 18V - 36V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Adjustable, Through Hole, 15 W, 12 V, 1.3 A Rohs Compliant Traco Power - 94X2764 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Adjustable, Through Hole, 15 W, 12 V, 1.3 A Rohs Compliant Traco Power
94X2764
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Adjustable, Through Hole, 15 W, 12 V, 1.3 A Rohs Compliant Traco Power 94X2764
Isolated Board Mount DC/DC Converter, DIP, Fixed, Adjustable, Through Hole, 15 W, 12 V, 1.3 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Adjustable, Through Hole, 15 W, 12 V, 1.3 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2289-ND 94X2764
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Adjustable, Through Hole, 15 W, 12 V, 1.3 A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - IPS-X64A1K2W-A - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI / UKCA
DC Output Voltage 3.3 volts
View Details
2 suppliers
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers