TRACO Power North America, Inc. DC DC Converters THN 15-1210N

Description
Isolated Module DC DC Converter 1 Output 3.3V 4.5A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 4.5A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3270-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3270-ND
DC DC Converters 1951-3270-ND
Isolated Module DC DC Converter 1 Output 3.3V 4.5A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 4.5A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 4.5A; Power Supply Approvals Traco Power - 73AC5445 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 4.5A; Power Supply Approvals Traco Power
73AC5445
Dc-Dc Converter, 3.3V, 4.5A; Power Supply Approvals Traco Power 73AC5445
DC-DC CONVERTER, 3.3V, 4.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 4.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3270-ND 73AC5445
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 4.5A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 4.5 amps 4.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Power Supply - 127213221 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details