TRACO Power North America, Inc. DC DC Converters THN 10-7225WIR

Description
Isolated Module DC DC Converter 2 Output 24V -24V 210mA, 210mA 36V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 24V -24V 210mA, 210mA 36V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THN10-7225WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THN10-7225WIR-ND
DC DC Converters 1951-THN10-7225WIR-ND
Isolated Module DC DC Converter 2 Output 24V -24V 210mA, 210mA 36V - 160V Input

Isolated Module DC DC Converter 2 Output 24V -24V 210mA, 210mA 36V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 10W Rohs Compliant Traco Power - 69AH9250 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 10W Rohs Compliant Traco Power
69AH9250
Dc-Dc Converter, 2 O/p, 10W Rohs Compliant Traco Power 69AH9250
DC-DC CONVERTER, 2 O/P, 10W ROHS COMPLIANT: YES

DC-DC CONVERTER, 2 O/P, 10W ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Traco Power - 51AH7239 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Traco Power
51AH7239
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Traco Power 51AH7239
DC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:ITE & Railway; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:210mA; Output Voltage - Output 2:-24V RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:ITE & Railway; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:210mA; Output Voltage - Output 2:-24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-THN10-7225WIR-ND 69AH9250 51AH7239
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 10W Rohs Compliant Traco Power Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.2100 amps 0.2100 amps
DC Input Voltage 36.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Type 78.12 - Switch mode power supply - 781212302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details