TRACO Power North America, Inc. DC DC Converters THN 10-4821WIR

Description
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THN10-4821WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THN10-4821WIR-ND
DC DC Converters 1951-THN10-4821WIR-ND
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 18V - 75V Input

Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 10W Rohs Compliant Traco Power - 69AH9238 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 10W Rohs Compliant Traco Power
69AH9238
Dc-Dc Converter, 2 O/p, 10W Rohs Compliant Traco Power 69AH9238
DC-DC CONVERTER, 2 O/P, 10W ROHS COMPLIANT: YES

DC-DC CONVERTER, 2 O/P, 10W ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Traco Power - 51AH7227 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Traco Power
51AH7227
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Traco Power 51AH7227
DC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:ITE & Railway; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:ITE & Railway; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-THN10-4821WIR-ND 69AH9238 51AH7227
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 10W Rohs Compliant Traco Power Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Bench Power Supplies - 1225039 - RS Components, Ltd.
Specs
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
DC Output Voltage 32.0 volts
View Details