TRACO Power North America, Inc. DC DC Converters THN 10-2425WIR

Description
Isolated Module DC DC Converter 2 Output 24V -24V 210mA, 210mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 24V -24V 210mA, 210mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THN10-2425WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THN10-2425WIR-ND
DC DC Converters 1951-THN10-2425WIR-ND
Isolated Module DC DC Converter 2 Output 24V -24V 210mA, 210mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 24V -24V 210mA, 210mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Traco Power - 51AH7221 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Traco Power
51AH7221
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Traco Power 51AH7221
DC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:ITE & Railway; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:210mA; Output Voltage - Output 2:-24V RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:ITE & Railway; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:210mA; Output Voltage - Output 2:-24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-THN10-2425WIR-ND 51AH7221
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.2100 amps 0.2100 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS PS/2 250W ATX Power Supply - PS8-250ATX-NB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / KC / KC EMC
DC Output Voltage 12.0 volts
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details