TRACO Power North America, Inc. DC DC Converters THM 60-4811WI

Description
Isolated Module DC DC Converter 1 Output 5.1V 12A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5.1V 12A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THM60-4811WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THM60-4811WI-ND
DC DC Converters 1951-THM60-4811WI-ND
Isolated Module DC DC Converter 1 Output 5.1V 12A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5.1V 12A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5.1Vdc, 12A; Power Supply Approvals Traco Power - 76AJ3400 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5.1Vdc, 12A; Power Supply Approvals Traco Power
76AJ3400
Dc-Dc Converter, 5.1Vdc, 12A; Power Supply Approvals Traco Power 76AJ3400
DC-DC CONVERTER, 5.1VDC, 12A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1VDC; Output Current - Output 1:12A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 5.1VDC, 12A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1VDC; Output Current - Output 1:12A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-THM60-4811WI-ND 76AJ3400
Product Name DC DC Converters Dc-Dc Converter, 5.1Vdc, 12A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 12 amps 12 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
500VA Variable AC Power Source with Sine Wave Output - VFC 500 - ABSOPULSE Electronics Ltd.
Specs
Type AC Power Source
Technology PWM technology
Applications Industrial, engineering, academic and laboratory applications
View Details