TRACO Power North America, Inc. DC DC Converters THM 60-2422WI

Description
Isolated Module DC DC Converter 2 Output 12V -12V 2.5A, 2.5A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 2.5A, 2.5A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THM60-2422WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THM60-2422WI-ND
DC DC Converters 1951-THM60-2422WI-ND
Isolated Module DC DC Converter 2 Output 12V -12V 2.5A, 2.5A 9V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 2.5A, 2.5A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12Vdc, 2.5A; Power Supply Approvals Traco Power - 76AJ3398 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12Vdc, 2.5A; Power Supply Approvals Traco Power
76AJ3398
Dc-Dc Converter, 12Vdc, 2.5A; Power Supply Approvals Traco Power 76AJ3398
DC-DC CONVERTER, 12VDC, 2.5A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:2 Output; Output Voltage - Output 1:12VDC; Output Current - Output 1:2.5A; Output Voltage - Output 2:-12VDC RoHS Compliant: Yes

DC-DC CONVERTER, 12VDC, 2.5A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:2 Output; Output Voltage - Output 1:12VDC; Output Current - Output 1:2.5A; Output Voltage - Output 2:-12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-THM60-2422WI-ND 76AJ3398
Product Name DC DC Converters Dc-Dc Converter, 12Vdc, 2.5A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 2.5 amps 2.5 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psbe-11000-40-3u-27499 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 40 amps
View Details