Isolated Module DC DC Converter 1 Output 12V 500mA 36V - 75V Input
DC-DC CONVERTER, MEDICAL, 12V, 0.5A; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1951-2832-ND | 47AC1757 |
| Product Name | DC DC Converters | Dc-Dc Converter, Medical, 12V, 0.5A; No. Of Outputs Traco Power |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 88 C (-40 to 190 F) | |
| DC Output Current | 0.5000 amps | 0.5000 amps |
| DC Input Voltage | 36.0 to 75.0 volts |