TRACO Power North America, Inc. DC DC Converters THM 6-2410

Description
Isolated Module DC DC Converter 1 Output 3.3V 1.8A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 1.8A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THM6-2410-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THM6-2410-ND
DC DC Converters THM6-2410-ND
Isolated Module DC DC Converter 1 Output 3.3V 1.8A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 1.8A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 3.3V, 1.8A; No. Of Outputs Traco Power - 47AC1747 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3.3V, 1.8A; No. Of Outputs Traco Power
47AC1747
Dc-Dc Converter, Medical, 3.3V, 1.8A; No. Of Outputs Traco Power 47AC1747
DC-DC CONVERTER, MEDICAL, 3.3V, 1.8A; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.8A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3.3V, 1.8A; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.8A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THM6-2410-ND 47AC1747
Product Name DC DC Converters Dc-Dc Converter, Medical, 3.3V, 1.8A; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 88 C (-40 to 190 F)
DC Output Current 1.8 amps 1.8 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 1242186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Australia, european plug, uk, us
View Details