TRACO Power North America, Inc. DC DC Converters THM 6-1212

Description
Isolated Module DC DC Converter 1 Output 12V 500mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 500mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2657-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2657-ND
DC DC Converters 1951-2657-ND
Isolated Module DC DC Converter 1 Output 12V 500mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 500mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 0.5A; No. Of Outputs Traco Power - 47AC1741 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.5A; No. Of Outputs Traco Power
47AC1741
Dc-Dc Converter, Medical, 12V, 0.5A; No. Of Outputs Traco Power 47AC1741
DC-DC CONVERTER, MEDICAL, 12V, 0.5A; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.5A; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2657-ND 47AC1741
Product Name DC DC Converters Dc-Dc Converter, Medical, 12V, 0.5A; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 88 C (-40 to 190 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - IPS-X64A1K2W-A - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI / UKCA
DC Output Voltage 3.3 volts
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details